Manufacturer: Infineon Technologies
Win Source Part Number: 1020791-AUIRFZ48N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 69A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Power Field-Effect Transistor Product overview: AUIRFZ48N from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFZ48N can be used for catalog matching and distributor lookup.
N-Channel 55V 69A (Tc) 160W (Tc) Through Hole TO-220AB
55V-60V N-Channel Automotive MOSFET
55V-60V N-Channel Automotive MOSFET
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET Automotive MOSFET 55 54 nC Qg, TO-220
MOSFET N CH 55V 69A TO-220AB
MOSFET, AEC-Q101, N-CH, 55V, TO220AB3; Transistor Polarity:N Channel; Continuous Drain Current Id:69A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 55V 69A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1020791-AUIRFZ48N | 278-AUIRFZ48N | AUIRFZ48N-ND | AUIRFZ48N | AUIRFZ48N | AUIRFZ48N | 376-AUIRFZ48N | 91Y4156 | AUIRFZ48N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ48N | MOSFET Transistor | Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs | MOSFET | MOSFET N CH 55V 69A TO-220AB | Mosfet, Aec-Q101, N-Ch, 55V, To220Ab3; Transistor Polarity Infineon | Single FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | ||||||
| PD | 160000 milliwatts | 160000 milliwatts | 160000 milliwatts | 160000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 |