Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF5210S AUIRF5210S

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149797-AUIRF5210S Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149797-AUIRF5210S Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF5210S - 1149797-AUIRF5210S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF5210S
1149797-AUIRF5210S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF5210S 1149797-AUIRF5210S
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149797-AUIRF5210S Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149797-AUIRF5210S
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - AUIRF5210S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF5210S-ND
Single FETs, MOSFETs AUIRF5210S-ND
P-Channel 100V 38A (Tc) 3.1W (Ta), 170W (Tc) Surface Mount D2PAK

P-Channel 100V 38A (Tc) 3.1W (Ta), 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
100V 38A MOSFET Transistor
278-AUIRF5210S
100V 38A MOSFET Transistor 278-AUIRF5210S
MOSFET P-CH 100V 38A D2PAK Product overview: AUIRF5210S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF5210S can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 38A D2PAK Product overview: AUIRF5210S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF5210S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - AUIRF5210S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
AUIRF5210S
Integrated Circuits (ICs) - Transistors - MOSFETs AUIRF5210S
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1149797-AUIRF5210S AUIRF5210S-ND 278-AUIRF5210S AUIRF5210S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF5210S Single FETs, MOSFETs 100V 38A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube
Polarity P-Channel
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF3805S-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details