Infineon Technologies AG FET, MOSFET Arrays AUIRF7313QTR

Description
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.4W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.4W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AUIRF7313QTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AUIRF7313QTR-ND
FET, MOSFET Arrays AUIRF7313QTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.4W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.4W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 6.9A MOSFET Transistor
289-AUIRF7313QTR
30V 6.9A MOSFET Transistor 289-AUIRF7313QTR
MOSFET 2N-CH 30V 6.9A 8SOIC Product overview: AUIRF7313QTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7313QTR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.9A 8SOIC Product overview: AUIRF7313QTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7313QTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7313QTR - 123991-AUIRF7313QTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7313QTR
123991-AUIRF7313QTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7313QTR 123991-AUIRF7313QTR
Manufacturer: Infineon Technologies Win Source Part Number: 123991-AUIRF7313QTR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.9A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 755pF @ 25V Maximum Rds On at Id,Vgs: 29 mOhm @ 6.9A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 123991-AUIRF7313QTR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 755pF @ 25V
Maximum Rds On at Id,Vgs: 29 mOhm @ 6.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 30V, Soic-8; Transistor Polarity Infineon - 91Y4157 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 30V, Soic-8; Transistor Polarity Infineon
91Y4157
Mosfet, Aec-Q101, Dual N-Ch, 30V, Soic-8; Transistor Polarity Infineon 91Y4157
MOSFET, AEC-Q101, DUAL N-CH, 30V, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:6.9A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 30V, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:6.9A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - AUIRF7313QTR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AUIRF7313QTR
FET, MOSFET Arrays AUIRF7313QTR
MOSFET 2N-CH 30V 6.9A 8SO

MOSFET 2N-CH 30V 6.9A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-Ch 30V 6.5A Automotive MOSFET

MOSFET Dual N-Ch 30V 6.5A Automotive MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7313QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7313QTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7313QTR
MOSFET 2N-CH 30V 6.9A 8SOIC

MOSFET 2N-CH 30V 6.9A 8SOIC

Supplier's Site
MOSFET 2N-CH 30V 6.5A 8SOIC - 376-AUIRF7313QTR - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 6.5A 8SOIC
376-AUIRF7313QTR
MOSFET 2N-CH 30V 6.5A 8SOIC 376-AUIRF7313QTR
MOSFET 2N-CH 30V 6.5A 8SOIC

MOSFET 2N-CH 30V 6.5A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRF7313QTR-ND 289-AUIRF7313QTR 123991-AUIRF7313QTR 91Y4157 AUIRF7313QTR AUIRF7313QTR AUIRF7313QTR 376-AUIRF7313QTR
Product Name FET, MOSFET Arrays 30V 6.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7313QTR Mosfet, Aec-Q101, Dual N-Ch, 30V, Soic-8; Transistor Polarity Infineon FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 30V 6.5A 8SOIC
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 0.0075 kS
Unlock Full Specs
to access all available technical data