Infineon Technologies AG Single FETs, MOSFETs AUIRLS3034-7P

Description
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
Request a Quote Datasheet
Description
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRLS3034-7P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRLS3034-7P-ND
Single FETs, MOSFETs AUIRLS3034-7P-ND
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Singapore, Singapore
40V 240A MOSFET Transistor
278-AUIRLS3034-7P
40V 240A MOSFET Transistor 278-AUIRLS3034-7P
MOSFET N-CH 40V 240A D2PAK Product overview: AUIRLS3034-7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLS3034-7P can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 240A D2PAK Product overview: AUIRLS3034-7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLS3034-7P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AUIRLS3034-7P - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
 - AUIRLS3034-7P - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLS3034-7P - 1020818-AUIRLS3034-7P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLS3034-7P
1020818-AUIRLS3034-7P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLS3034-7P 1020818-AUIRLS3034-7P
Manufacturer: Infineon Technologies Win Source Part Number: 1020818-AUIRLS3034-7 P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (7-Lead) Dimension: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 240A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 180nC @ 4.5V Max Input Capacitance: 10990pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 200A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020818-AUIRLS3034-7P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 240A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 180nC @ 4.5V
Max Input Capacitance: 10990pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 mOhm @ 200A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Auto 40V Sngl N-Ch HEXFET PowerMOSFET

MOSFET Auto 40V Sngl N-Ch HEXFET PowerMOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRLS3034-7P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRLS3034-7P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRLS3034-7P
MOSFET N-CH 40V 240A D2PAK

MOSFET N-CH 40V 240A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRLS3034-7P-ND 278-AUIRLS3034-7P AUIRLS3034-7P 1020818-AUIRLS3034-7P AUIRLS3034-7P AUIRLS3034-7P
Product Name Single FETs, MOSFETs 40V 240A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLS3034-7P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Tube D2PAK-7 TO-263; SOT3; D2PAK (7-Lead) TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data