PNP silicon transistor in a DPAK surface mount package, rated for 3.0A collector current, 40V collector-base voltage, and 30V collector-emitter breakdown voltage, with a power dissipation of 1.25W and an operating junction temperature range of -55°C to +150°C. The device has a minimum hFE of 60 and maximum collector-emitter saturation voltage of 0.5V at 2.0A collector current. It features a transition frequency of 50MHz and complies with UL 94V-0 flammability rating and MSL 1 moisture sensitivity level.
Bipolar (BJT) Transistor PNP 30V 3A 50MHz 1.25W Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-B772-O-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |