Infineon Technologies AG Single FETs, MOSFETs AUIRF7648M2TR

Description
N-Channel 60V 14A (Ta), 68A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4
Request a Quote Datasheet
Description
N-Channel 60V 14A (Ta), 68A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-AUIRF7648M2TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF7648M2TRDKR-ND
Single FETs, MOSFETs 448-AUIRF7648M2TRDKR-ND
N-Channel 60V 14A (Ta), 68A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4

N-Channel 60V 14A (Ta), 68A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4

Buy Now Datasheet
Single FETs, MOSFETs - 448-AUIRF7648M2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF7648M2TR-ND
Single FETs, MOSFETs 448-AUIRF7648M2TR-ND
N-Channel 60V 14A (Ta), 68A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4

N-Channel 60V 14A (Ta), 68A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4

Buy Now Datasheet
Singapore, Singapore
60V 14A MOSFET Transistor
278-AUIRF7648M2TR
60V 14A MOSFET Transistor 278-AUIRF7648M2TR
MOSFET N-CH 60V 14A DIRECTFET Product overview: AUIRF7648M2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7648M2TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 14A DIRECTFET Product overview: AUIRF7648M2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7648M2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047083-AUIRF7648M2TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1047083-AUIRF7648M2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1047083-AUIRF7648M2TR
Win Source Part Number: 1047083-AUIRF7648M2T R Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tape & Reel Standard Package: 4,800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 68A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 41A, 10V Vgs(th) (Max) @ Id: 4.9V @ 150µA Power Dissipation (Max): 2.5W (Ta), 63W (Tc) Package / Case: DirectFET™ Isometric M4 Supplier Device Package: DirectFET™ Isometric M4 Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2170 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRF6648TRPBF; IRF1018ESTRLPBF; FDB070AN06A0; IRFR1018EPBF; STD65N55F3; STB60N55F3AUIRF7648M 2TR.; SP001521562; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001521562,2156-AUI RF7648M2TR,448-AUIRF 7648M2TR,448-AUIRF76 48M2CT,448-AUIRF7648 M2TRCT,448-AUIRF7648 M2CT-ND,448-AUIRF764 8M2DKR,INFIRFAUIRF76 48M2TR,AUIRF7648M2TR -ND,448-AUIRF7648M2D KR-ND,448-AUIRF7648M 2TRDKR Base Product Number: AUIRF7648 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1047083-AUIRF7648M2TR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Tape & Reel
Standard Package: 4,800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 68A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 41A, 10V
Vgs(th) (Max) @ Id: 4.9V @ 150µA
Power Dissipation (Max): 2.5W (Ta), 63W (Tc)
Package / Case: DirectFET™ Isometric M4
Supplier Device Package: DirectFET™ Isometric M4
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2170 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRF6648TRPBF; IRF1018ESTRLPBF; FDB070AN06A0; IRFR1018EPBF; STD65N55F3; STB60N55F3AUIRF7648M2TR.; SP001521562;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001521562,2156-AUIRF7648M2TR,448-AUIRF7648M2TR,448-AUIRF7648M2CT,448-AUIRF7648M2TRCT,448-AUIRF7648M2CT-ND,448-AUIRF7648M2DKR,INFIRFAUIRF7648M2TR,AUIRF7648M2TR-ND,448-AUIRF7648M2DKR-ND,448-AUIRF7648M2TRDKR
Base Product Number: AUIRF7648
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2152450 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152450
MOSFETs 2152450
Infineon MOSFET AUIRF7648M2TR

Infineon MOSFET AUIRF7648M2TR

Supplier's Site
MOSFETs - 2152449 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152449
MOSFETs 2152449
Infineon MOSFET AUIRF7648M2TR

Infineon MOSFET AUIRF7648M2TR

Supplier's Site
MOSFETs - 2152450P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152450P
MOSFETs 2152450P
Infineon MOSFET AUIRF7648M2TR

Infineon MOSFET AUIRF7648M2TR

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7648M2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7648M2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7648M2TR
MOSFET N-CH 60V 14A DIRECTFET

MOSFET N-CH 60V 14A DIRECTFET

Supplier's Site
Single FETs, MOSFETs - AUIRF7648M2TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRF7648M2TR
Single FETs, MOSFETs AUIRF7648M2TR
MOSFET N-CH 60V 14A DIRECTFET

MOSFET N-CH 60V 14A DIRECTFET

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Directfetm4; Transistor Polarity Infineon - 91Y4159 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Directfetm4; Transistor Polarity Infineon
91Y4159
Mosfet, Aec-Q101, N-Ch, 60V, Directfetm4; Transistor Polarity Infineon 91Y4159
MOSFET, AEC-Q101, N-CH, 60V, DIRECTFETM4; Transistor Polarity:N Channel; Continuous Drain Current Id:68A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, DIRECTFETM4; Transistor Polarity:N Channel; Continuous Drain Current Id:68A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 60V 179A DIRECTFET - 376-AUIRF7648M2TR - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 179A DIRECTFET
376-AUIRF7648M2TR
MOSFET N-CH 60V 179A DIRECTFET 376-AUIRF7648M2TR
MOSFET N-CH 60V 179A DIRECTFET

MOSFET N-CH 60V 179A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-AUIRF7648M2TRDKR-ND 278-AUIRF7648M2TR 1047083-AUIRF7648M2TR 2152450 2152450P AUIRF7648M2TR AUIRF7648M2TR 91Y4159 376-AUIRF7648M2TR
Product Name Single FETs, MOSFETs 60V 14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, Directfetm4; Transistor Polarity Infineon MOSFET N-CH 60V 179A DIRECTFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric M4 Tape & Reel (TR) SOT3 Directfet (m) DirectFET DirectFETTM Isometric M4 DirectFET™ Isometric M4 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data