onsemi N-Channel 60V 95A DPAK MOSFET Transistor ATP404-TL-H

Description
N-Channel Power MOSFET, 60V, 95A, 7.2mΩ, ATPAK, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP404-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 95A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 95A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP404-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 60V, 95A, 7.2mΩ, ATPAK, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP404-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 95A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 95A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP404-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 95A DPAK MOSFET Transistor
278-ATP404-TL-H
N-Channel 60V 95A DPAK MOSFET Transistor 278-ATP404-TL-H
N-Channel Power MOSFET, 60V, 95A, 7.2mΩ, ATPAK, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP404-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 95A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 95A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP404-TL-H can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 60V, 95A, 7.2mΩ, ATPAK, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP404-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 95A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 95A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP404-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 869-1087-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
869-1087-2-ND
Single FETs, MOSFETs 869-1087-2-ND
N-Channel 60V 95A (Ta) 70W (Tc) Surface Mount ATPAK

N-Channel 60V 95A (Ta) 70W (Tc) Surface Mount ATPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP404-TL-H - 1020403-ATP404-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP404-TL-H
1020403-ATP404-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP404-TL-H 1020403-ATP404-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1020403-ATP404-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C (TJ) Case / Package: ATPAK Dimension: ATPAK (2 leads+tab) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 95A (Ta) Max Gate Charge: 120nC @ 10V Max Input Capacitance: 6400pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.2 mOhm @ 48A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1020403-ATP404-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATPAK
Dimension: ATPAK (2 leads+tab)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 95A (Ta)
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 6400pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.2 mOhm @ 48A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATP404-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATP404-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATP404-TL-H
MOSFET N-CH 60V 95A ATPAK

MOSFET N-CH 60V 95A ATPAK

Supplier's Site
Single FETs, MOSFETs - ATP404-TL-H - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ATP404-TL-H
Single FETs, MOSFETs ATP404-TL-H
MOSFET N-CH 60V 95A ATPAK

MOSFET N-CH 60V 95A ATPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ATP404-TL-H 869-1087-2-ND 1020403-ATP404-TL-H ATP404-TL-H ATP404-TL-H
Product Name N-Channel 60V 95A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP404-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type ATPAK (2 Leads+Tab) SOT3; ATPAK ATPAK (2 Leads+Tab) ATPAK (2 Leads+Tab)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL014N - 1149817-AUIRFL014N - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers