IGBT 600V 75A 390W TO247AC Product overview: AUIRGP50B60PD1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 390W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 390W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AUIRGP50B60PD1 can be used for catalog matching and distributor lookup.
IGBT NPT 600V 75A 390W Through Hole TO-247AC
IGBT, 60A I(C), 600V V(BR)CES, N
IGBT 600V 75A 390W TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-AUIRGP50B60PD1 | AUIRGP50B60PD1-ND | AUIRGP50B60PD1 | AUIRGP50B60PD1 |
| Product Name | 600V 75A 390W IGBT Transistor | Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |