N-Channel 100V 35A (Tc) 91W (Tc) Through Hole I-PAK
MOSFET N-CH 100V 35A IPAK Product overview: AUIRFU540Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFU540Z can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 039498-AUIRFU540Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 91W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 50μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 1690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28.5 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
75V-100V N-Channel Automotive MOSFET
MOSFET Automotive MOSFET 1 100V, 26 mOhm, IPAK
MOSFET N-CH 100V 35A IPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AUIRFU540Z-ND | 278-AUIRFU540Z | 039498-AUIRFU540Z | AUIRFU540Z | AUIRFU540Z | AUIRFU540Z |
| Product Name | Single FETs, MOSFETs | 100V 35A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFU540Z | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | Tube | SOT3; I-Pak | IPAK-3 | 59 nC @ 10 V | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement |