Infineon Technologies AG Single FETs, MOSFETs AUIRFS3607

Description
N-Channel 75V 80A (Tc) 140W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 75V 80A (Tc) 140W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFS3607-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFS3607-ND
Single FETs, MOSFETs AUIRFS3607-ND
N-Channel 75V 80A (Tc) 140W (Tc) Surface Mount PG-TO263-3

N-Channel 75V 80A (Tc) 140W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
SMD 75V 80A MOSFET Transistor
278-AUIRFS3607
SMD 75V 80A MOSFET Transistor 278-AUIRFS3607
N-CH MOSFET, 75V, 80A, 7.34mR, D2PAK, Surface Mount Product overview: AUIRFS3607 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 75V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3607 can be used for catalog matching and distributor lookup.

N-CH MOSFET, 75V, 80A, 7.34mR, D2PAK, Surface Mount Product overview: AUIRFS3607 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 75V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3607 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3607 - 1149861-AUIRFS3607 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3607
1149861-AUIRFS3607
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3607 1149861-AUIRFS3607
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149861-AUIRFS3607 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149861-AUIRFS3607
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS3607 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFS3607
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFS3607
MOSFET N-CH 75V 80A D2PAK

MOSFET N-CH 75V 80A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75V 80A 9 mOhm Automotive MOSFET

MOSFET 75V 80A 9 mOhm Automotive MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRFS3607-ND 278-AUIRFS3607 1149861-AUIRFS3607 AUIRFS3607 AUIRFS3607
Product Name Single FETs, MOSFETs SMD 75V 80A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3607 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products