Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149894-AUIRGR4045D
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IGBT Trench 600V 12A 77W Surface Mount TO-252AA
Automotive IGBT Discretes
Automotive IGBT Discretes
IGBT 600V 12A 77W DPAK Product overview: AUIRGR4045D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 77W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 77W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AUIRGR4045D can be used for catalog matching and distributor lookup.
IGBT, 12A I(C), 600V V(BR)CES, N
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1149894-AUIRGR4045D | AUIRGR4045D-ND | AUIRGR4045D | 279-AUIRGR4045D | AUIRGR4045D |
| Product Name | IGBTs - Single - AUIRGR4045D | Single IGBTs | 600V 12A 77W DPAK IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAKCOPAK | Tube |