The BC184B is a silicon NPN transistor for low-level, low-noise amplifier applications in a TO-92 package. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The operating and storage junction temperature range is -65 to +150 °C. The thermal resistance is 417 °C/W. The part is marked with its full part number and has a pinout of collector, base, and emitter. The TIN/LEAD suffix indicates a tin/lead plating option, as specified in the ordering guidelines.
30V 200MA 300MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC184BTIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |