Infineon Technologies AG N-Channel 90A 75V 0.0045ohm MOSFET Transistor AUIRFP2907

Description
Power Field-Effect Transistor, 90A I(D), 75V, 0.0045ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AUIRFP2907 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 75V, 0.0045ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 75V, 0.0045ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP2907 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 90A I(D), 75V, 0.0045ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AUIRFP2907 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 75V, 0.0045ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 75V, 0.0045ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP2907 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 90A 75V 0.0045ohm MOSFET Transistor
278-AUIRFP2907
N-Channel 90A 75V 0.0045ohm MOSFET Transistor 278-AUIRFP2907
Power Field-Effect Transistor, 90A I(D), 75V, 0.0045ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AUIRFP2907 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 75V, 0.0045ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 75V, 0.0045ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP2907 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 90A I(D), 75V, 0.0045ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AUIRFP2907 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 75V, 0.0045ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 75V, 0.0045ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP2907 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP2907 - 862666-AUIRFP2907 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP2907
862666-AUIRFP2907
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP2907 862666-AUIRFP2907
Manufacturer: Infineon Technologies Win Source Part Number: 862666-AUIRFP2907 Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 90A (Tc) 470W (Tc) Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 862666-AUIRFP2907
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 90A (Tc) 470W (Tc) Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - AUIRFP2907-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFP2907-ND
Single FETs, MOSFETs AUIRFP2907-ND
N-Channel 75V 90A (Tc) 470W (Tc) Through Hole TO-247AC

N-Channel 75V 90A (Tc) 470W (Tc) Through Hole TO-247AC

Buy Now Datasheet
 - AUIRFP2907 - Rochester Electronics
Newburyport, MA, United States
75V-100V N-Channel Automotive MOSFET

75V-100V N-Channel Automotive MOSFET

Supplier's Site Datasheet
 - AUIRFP2907 - Rochester Electronics
Newburyport, MA, United States
75V-100V N-Channel Automotive MOSFET

75V-100V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFP2907 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFP2907
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFP2907
MOSFET N-CH 75V 90A TO247AC

MOSFET N-CH 75V 90A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AUIRFP2907 862666-AUIRFP2907 AUIRFP2907-ND AUIRFP2907 AUIRFP2907
Product Name N-Channel 90A 75V 0.0045ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP2907 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 470000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

100V 97A MOSFET Transistor - 278-AUIRFS4410Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details