Infineon Technologies AG Single FETs, MOSFETs AUIRLR2905TRL

Description
N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRLR2905TRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRLR2905TRL-ND
Single FETs, MOSFETs AUIRLR2905TRL-ND
N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR2905TRL - 1020811-AUIRLR2905TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR2905TRL
1020811-AUIRLR2905TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR2905TRL 1020811-AUIRLR2905TRL
Manufacturer: Infineon Technologies Win Source Part Number: 1020811-AUIRLR2905TR L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 48nC @ 5V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 27 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1020811-AUIRLR2905TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 48nC @ 5V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 27 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
55V 42A DPAK MOSFET Transistor
278-AUIRLR2905TRL
55V 42A DPAK MOSFET Transistor 278-AUIRLR2905TRL
MOSFET N-CH 55V 42A DPAK Product overview: AUIRLR2905TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLR2905TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 42A DPAK Product overview: AUIRLR2905TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLR2905TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRLR2905TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRLR2905TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRLR2905TRL
MOSFET N-CH 55V 42A DPAK

MOSFET N-CH 55V 42A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AUTO 55V 1 N-CH HEXFET 27mOhms

MOSFET AUTO 55V 1 N-CH HEXFET 27mOhms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRLR2905TRL-ND 1020811-AUIRLR2905TRL 278-AUIRLR2905TRL AUIRLR2905TRL AUIRLR2905TRL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR2905TRL 55V 42A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data