Infineon Technologies AG IGBTs - Single - AUIRGDC0250 AUIRGDC0250

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149889-AUIRGDC0250 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149889-AUIRGDC0250 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - AUIRGDC0250 - 1149889-AUIRGDC0250 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AUIRGDC0250
1149889-AUIRGDC0250
IGBTs - Single - AUIRGDC0250 1149889-AUIRGDC0250
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149889-AUIRGDC0250 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149889-AUIRGDC0250
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1200V 141A 543W TO-220 IGBT Transistor
279-AUIRGDC0250
1200V 141A 543W TO-220 IGBT Transistor 279-AUIRGDC0250
IGBT 1200V 141A 543W TO-220 Product overview: AUIRGDC0250 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 141A, 543W, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 141A, 543W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AUIRGDC0250 can be used for catalog matching and distributor lookup.

IGBT 1200V 141A 543W TO-220 Product overview: AUIRGDC0250 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 141A, 543W, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 141A, 543W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AUIRGDC0250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AUIRGDC0250 - Rochester Electronics
Newburyport, MA, United States
Automotive IGBT Discretes

Automotive IGBT Discretes

Supplier's Site Datasheet
Single IGBTs - 448-AUIRGDC0250-ND - DigiKey
Thief River Falls, MN, United States
IGBT 1200V 141A 543W Through Hole SUPER-220™ (TO-273AA)

IGBT 1200V 141A 543W Through Hole SUPER-220™ (TO-273AA)

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
AUIRGDC0250
IGBT Transistors AUIRGDC0250
IGBT Transistors 1200V IGBT 81A Auto 1.37V at 33A Low VCE

IGBT Transistors 1200V IGBT 81A Auto 1.37V at 33A Low VCE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AUIRGDC0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AUIRGDC0250
Discrete Semiconductor Products - Transistors - IGBTs AUIRGDC0250
IGBT 1200V 141A 543W TO-220

IGBT 1200V 141A 543W TO-220

Supplier's Site
Single IGBTs - AUIRGDC0250 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
AUIRGDC0250
Single IGBTs AUIRGDC0250
IGBT 1200V 141A 543W TO-220

IGBT 1200V 141A 543W TO-220

Supplier's Site Datasheet
Igbt, 1.2Kv, 141A, 543W, To-220 Rohs Compliant Infineon - 58AJ1666 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.2Kv, 141A, 543W, To-220 Rohs Compliant Infineon
58AJ1666
Igbt, 1.2Kv, 141A, 543W, To-220 Rohs Compliant Infineon 58AJ1666
IGBT, 1.2KV, 141A, 543W, TO-220 ROHS COMPLIANT: YES

IGBT, 1.2KV, 141A, 543W, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1149889-AUIRGDC0250 279-AUIRGDC0250 AUIRGDC0250 448-AUIRGDC0250-ND AUIRGDC0250 AUIRGDC0250 AUIRGDC0250 58AJ1666
Product Name IGBTs - Single - AUIRGDC0250 1200V 141A 543W TO-220 IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Igbt, 1.2Kv, 141A, 543W, To-220 Rohs Compliant Infineon
Package Type SOT3 Tube SUPER220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data