Infineon Technologies AG Single FETs, MOSFETs AUIRFS3806TRL

Description
N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFS3806TRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFS3806TRL-ND
Single FETs, MOSFETs AUIRFS3806TRL-ND
N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount PG-TO263-3

N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
60V 43A MOSFET Transistor
278-AUIRFS3806TRL
60V 43A MOSFET Transistor 278-AUIRFS3806TRL
MOSFET N-CH 60V 43A D2PAK Product overview: AUIRFS3806TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3806TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 43A D2PAK Product overview: AUIRFS3806TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3806TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806TRL - 769353-AUIRFS3806TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806TRL
769353-AUIRFS3806TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806TRL 769353-AUIRFS3806TRL
Manufacturer: Infineon Technologies Win Source Part Number: 769353-AUIRFS3806TRL Series: HEXFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 43A (Tc) Family Name: AUIRFS3806 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 4V @ 50μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 71W (Tc) Rds On (Maximum) @ Id, Vgs: 15.8 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): NTB60N06T4G; STB60NE06L-16T4; RF1S70N06SM9A; FDB13AN06A0-Q; Introduction Date: September 05, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 769353-AUIRFS3806TRL
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 43A (Tc)
Family Name: AUIRFS3806
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 71W (Tc)
Rds On (Maximum) @ Id, Vgs: 15.8 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): NTB60N06T4G; STB60NE06L-16T4; RF1S70N06SM9A; FDB13AN06A0-Q;
Introduction Date: September 05, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET AUTO 60V 1 N-CH HEXFET 15.8mOhms

MOSFET AUTO 60V 1 N-CH HEXFET 15.8mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS3806TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFS3806TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFS3806TRL
MOSFET N-CH 60V 43A D2PAK

MOSFET N-CH 60V 43A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFS3806TRL-ND 278-AUIRFS3806TRL 769353-AUIRFS3806TRL AUIRFS3806TRL AUIRFS3806TRL
Product Name Single FETs, MOSFETs 60V 43A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806TRL MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3 Surface Mount
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
600V TO252 IGBT Transistor - 279-AIHD06N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers