Manufacturer: Infineon Technologies
Win Source Part Number: 123327-AUIRF7207QTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 780pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 5.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
P-Channel 20V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 20V 5.4A 8SO Product overview: AUIRF7207QTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7207QTR can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 5.4A 8SO
MOSFET AUTO -20V 1 N-CH HEXFET 60mOhms
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 123327-AUIRF7207QTR | AUIRF7207QTR-ND | 278-AUIRF7207QTR | AUIRF7207QTR | AUIRF7207QTR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7207QTR | Single FETs, MOSFETs | 20V 5.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | |||
| V(BR)DSS | 20 volts | ||||
| PD | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |