Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149892-AUIRGP4063D
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IGBT TRENCH 600V 100A TO247AC Product overview: AUIRGP4063D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AUIRGP4063D can be used for catalog matching and distributor lookup.
IGBT Trench 600V 100A 330W Through Hole TO-247AC
IGBT, 600V, 100A, 175DEG C, 330W; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.6V; Power Dissipation:330W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
IGBT Transistors 600V CO-PACKAUTO TRENCH IGBT
IGBT TRENCH 600V 100A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1149892-AUIRGP4063D | 279-AUIRGP4063D | AUIRGP4063D-ND | 93AC6959 | AUIRGP4063D | AUIRGP4063D |
| Product Name | IGBTs - Single - AUIRGP4063D | 600V 100A IGBT Transistor | Single IGBTs | Igbt, 600V, 100A, 175Deg C, 330W; Continuous Collector Current Infineon | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | Tube | TO-247; TO-247-3 | TO-3 |