The BC182 is a silicon NPN transistor for general-purpose applications, housed in a TO-92-18R package. It has a collector-base voltage rating of 60 V, collector-emitter voltage of 50 V, and continuous collector current of 100 mA. Power dissipation is 350 mW at 25°C ambient temperature. The device has a junction operating and storage temperature range of -65°C to +150°C. Characteristic parameters include a minimum hFE of 40 at IC=10µA and 80 at IC=100mA, with a transition frequency of 150 MHz at IC=10mA. The PBFREE and TIN/LEAD plating options are listed as orderable suffixes, indicating the BC182 TRE TIN/LEAD variant includes tin/lead plating.
50V 100MA 350MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC182TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |