ROHM Semiconductor USA, LLC 60V 0.5A Bipolar Transistor BA12004BF-E2

Description
TRANS 7NPN DARL 60V 0.5A 16SOP Product overview: BA12004BF-E2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BA12004BF-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 7NPN DARL 60V 0.5A 16SOP Product overview: BA12004BF-E2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BA12004BF-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.5A Bipolar Transistor
277-BA12004BF-E2
60V 0.5A Bipolar Transistor 277-BA12004BF-E2
TRANS 7NPN DARL 60V 0.5A 16SOP Product overview: BA12004BF-E2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BA12004BF-E2 can be used for catalog matching and distributor lookup.

TRANS 7NPN DARL 60V 0.5A 16SOP Product overview: BA12004BF-E2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BA12004BF-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BA12004BF-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BA12004BF-E2TR-ND
Bipolar Transistor Arrays BA12004BF-E2TR-ND
Bipolar (BJT) Transistor Array 7 NPN Darlington 60V 500mA 620mW Surface Mount 16-SOP

Bipolar (BJT) Transistor Array 7 NPN Darlington 60V 500mA 620mW Surface Mount 16-SOP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BA12004BF-E2 - 105181-BA12004BF-E2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BA12004BF-E2
105181-BA12004BF-E2
TRANSISTORS - Transistors (BJT) - Arrays - BA12004BF-E2 105181-BA12004BF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 105181-BA12004BF-E2 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Maximum Power Dissipation: 620mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 105181-BA12004BF-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Maximum Power Dissipation: 620mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BA12004BF-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BA12004BF-E2
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BA12004BF-E2
TRANS 7NPN DARL 60V 0.5A 16SOP

TRANS 7NPN DARL 60V 0.5A 16SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 277-BA12004BF-E2 BA12004BF-E2TR-ND 105181-BA12004BF-E2 BA12004BF-E2
Product Name 60V 0.5A Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - BA12004BF-E2 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) "16-SOIC (0.173"", 4.40mm Width)" SOT3; 16-SOP
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data