STMicroelectronics, Inc. Single Bipolar Transistors BC141-16

Description
Bipolar (BJT) Transistor NPN 60V 1A 50MHz 650mW Through Hole TO-39
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 1A 50MHz 650mW Through Hole TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-7164-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7164-ND
Single Bipolar Transistors 497-7164-ND
Bipolar (BJT) Transistor NPN 60V 1A 50MHz 650mW Through Hole TO-39

Bipolar (BJT) Transistor NPN 60V 1A 50MHz 650mW Through Hole TO-39

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1203517-BC141-16 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1203517-BC141-16
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1203517-BC141-16
Win Source Part Number: 1203517-BC141-16 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 500 Power - Max: 650 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: STMicroelectronics Other Names: BC141-16-ND,-497-716 4,497-7164 Base Product Number: BC141 Product Status: Obsolete

Win Source Part Number: 1203517-BC141-16
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 500
Power - Max: 650 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: STMicroelectronics
Other Names: BC141-16-ND,-497-7164,497-7164
Base Product Number: BC141
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC141-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC141-16
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC141-16
TRANS NPN 60V 1A TO39

TRANS NPN 60V 1A TO39

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-7164-ND 1203517-BC141-16 BC141-16
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-39; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3
IC(max) 1000 milliamps 1000 milliamps
Power Gain 100 dB
Operating Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658814 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
Bipolar Transistors - 7527921 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
PNP general-purpose transistor - 2PA1576S,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
8 suppliers