Bipolar (BJT) Transistor NPN 30V 500mA 150MHz 350mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 142118-BC184L
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 130 @ 100mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial
NPN BJT 30V 500mA 150MHz TO-92 Transistor Product overview: BC184L from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 500mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC184L can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.5A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC184L-ND | 142118-BC184L | 276-BC184L | BC184L |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC184L | 30V 500mA 150MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | 45 volts |