Infineon Technologies AG Single FETs, MOSFETs AUIRF3315STRL

Description
N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRF3315STRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF3315STRL-ND
Single FETs, MOSFETs AUIRF3315STRL-ND
N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315STRL - 108455-AUIRF3315STRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315STRL
108455-AUIRF3315STRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315STRL 108455-AUIRF3315STRL
Manufacturer: Infineon Technologies Win Source Part Number: 108455-AUIRF3315STRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 82 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108455-AUIRF3315STRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 82 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 21A MOSFET Transistor
278-AUIRF3315STRL
150V 21A MOSFET Transistor 278-AUIRF3315STRL
MOSFET N-CH 150V 21A D2PAK Product overview: AUIRF3315STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3315STRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 21A D2PAK Product overview: AUIRF3315STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3315STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V, 21A, 82 mOhm Automotive MOSFET

MOSFET 150V, 21A, 82 mOhm Automotive MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF3315STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF3315STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF3315STRL
MOSFET N-CH 150V 21A D2PAK

MOSFET N-CH 150V 21A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRF3315STRL-ND 108455-AUIRF3315STRL 278-AUIRF3315STRL AUIRF3315STRL AUIRF3315STRL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315STRL 150V 21A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tape & Reel (TR) Surface Mount
Transistor Grade / Operating Range Automotive
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR5410 - 1020759-AUIRFR5410 - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 100 volts
PD 66000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers