P-Channel 55V 74A (Tc) 200W (Tc) Through Hole TO-220AB
MOSFET P-CH 55V 74A TO220AB Product overview: AUIRF4905 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF4905 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1020720-AUIRF4905
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 74A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 3400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 38A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 55V 74A TO220AB
MOSFET AUTO -55V 1 P-CH HEXFET 20mOhms
MOSFET P-CH 55V 74A TO220AB
MOSFET Transistor, P Channel, -74 A, -55 V, 0.02 ohm, -10 V, -2 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRF4905-ND | 278-AUIRF4905 | 1020720-AUIRF4905 | AUIRF4905 | AUIRF4905 | AUIRF4905 | 29T7222 |
| Product Name | Single FETs, MOSFETs | 55V 74A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, P Channel, -74 A, -55 V, 0.02 Ohm, -10 V, -2 V Rohs Compliant Infineon |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | P-Channel | |||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 55 volts | 55 volts | 55 volts |