Infineon Technologies AG Single FETs, MOSFETs AUIRF7737L2TR

Description
MOSFET N-CH 40V 31A DIRECTFET
Request a Quote Datasheet
Description
MOSFET N-CH 40V 31A DIRECTFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-AUIRF7737L2TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF7737L2TRCT-ND
Single FETs, MOSFETs 448-AUIRF7737L2TRCT-ND
MOSFET N-CH 40V 31A DIRECTFET

MOSFET N-CH 40V 31A DIRECTFET

Buy Now Datasheet
Single FETs, MOSFETs - 448-AUIRF7737L2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRF7737L2TR-ND
Single FETs, MOSFETs 448-AUIRF7737L2TR-ND
N-Channel 40V 31A (Ta), 156A (Tc) 3.3W (Ta), 83W (Tc) Surface Mount DIRECTFET L6

N-Channel 40V 31A (Ta), 156A (Tc) 3.3W (Ta), 83W (Tc) Surface Mount DIRECTFET L6

Buy Now Datasheet
Singapore, Singapore
40V 31A MOSFET Transistor
278-AUIRF7737L2TR
40V 31A MOSFET Transistor 278-AUIRF7737L2TR
MOSFET N-CH 40V 31A DIRECTFET Product overview: AUIRF7737L2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7737L2TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 31A DIRECTFET Product overview: AUIRF7737L2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7737L2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7737L2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7737L2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7737L2TR
MOSFET N-CH 40V 31A DIRECTFET

MOSFET N-CH 40V 31A DIRECTFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V AUTOGRADE 1 N-CH HEXFET 7.9mOhms

MOSFET 40V AUTOGRADE 1 N-CH HEXFET 7.9mOhms

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-AUIRF7737L2TRCT-ND 278-AUIRF7737L2TR AUIRF7737L2TR AUIRF7737L2TR
Product Name Single FETs, MOSFETs 40V 31A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type DirectFET™ Isometric L6 Tape & Reel (TR) DirectFETTM Isometric L6
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AIGW50N65F5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
7 suppliers