Trans MOSFET N-CH Si 55V 86A Automotive 3-Pin(3+Tab) TO-220AB Tube Product overview: AUIRL3705Z from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 55V, 86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 55V, 86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRL3705Z can be used for catalog matching and distributor lookup.
N-Channel 55V 75A (Tc) 130W (Tc) Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 1020801-AUIRL3705Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 60nC @ 5V
Max Input Capacitance: 2880pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 8 mOhm @ 52A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
55V-60V N-Channel Automotive MOSFET
55V-60V N-Channel Automotive MOSFET
Transistor MOSFET N-ch 55V 61A TO-220AB
Transistor MOSFET N-ch 55V 61A TO-220AB
Transistor MOSFET N-ch 55V 61A TO-220AB
MOSFET N-CH 55V 75A TO220AB
MOSFET 55V, 86A, 12mOhm Auto Lgc Lvl MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AUIRL3705Z | AUIRL3705Z-ND | 1020801-AUIRL3705Z | AUIRL3705Z | 7849215 | 7849215P | AUIRL3705Z | AUIRL3705Z |
| Product Name | Automotive 55V 86A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRL3705Z | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| PD | 130000 milliwatts | 130000 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220AB | TO-220; TO-220-3 | ||
| Transistor Grade / Operating Range | Automotive |