Infineon Technologies AG N-Channel 22A 40V 0.003ohm MOSFET Transistor AUIRL7736M2TR

Description
Power Field-Effect Transistor, 22A I(D), 40V, 0.003ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, ISOMETRIC-5 Product overview: AUIRL7736M2TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 40V, 0.003ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22A, 40V, 0.003ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRL7736M2TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 22A I(D), 40V, 0.003ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, ISOMETRIC-5 Product overview: AUIRL7736M2TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 40V, 0.003ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22A, 40V, 0.003ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRL7736M2TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 22A 40V 0.003ohm MOSFET Transistor
278-AUIRL7736M2TR
N-Channel 22A 40V 0.003ohm MOSFET Transistor 278-AUIRL7736M2TR
Power Field-Effect Transistor, 22A I(D), 40V, 0.003ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, ISOMETRIC-5 Product overview: AUIRL7736M2TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 40V, 0.003ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22A, 40V, 0.003ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRL7736M2TR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 22A I(D), 40V, 0.003ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, ISOMETRIC-5 Product overview: AUIRL7736M2TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 40V, 0.003ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22A, 40V, 0.003ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRL7736M2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-AUIRL7736M2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRL7736M2TR-ND
Single FETs, MOSFETs 448-AUIRL7736M2TR-ND
N-Channel 40V 179A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4

N-Channel 40V 179A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Directfetm4; Transistor Polarity Infineon - 91Y4168 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Directfetm4; Transistor Polarity Infineon
91Y4168
Mosfet, Aec-Q101, N-Ch, 40V, Directfetm4; Transistor Polarity Infineon 91Y4168
MOSFET, AEC-Q101, N-CH, 40V, DIRECTFETM4; Transistor Polarity:N Channel; Continuous Drain Current Id:112A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; PowerRoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, DIRECTFETM4; Transistor Polarity:N Channel; Continuous Drain Current Id:112A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; PowerRoHS Compliant: Yes

Supplier's Site
MOSFET 40V AUTOGRADE 1 N-CH HEXFET 3mOhms - 376-AUIRL7736M2TR - Utmel Electronic Limited
Hong Kong, China
MOSFET 40V AUTOGRADE 1 N-CH HEXFET 3mOhms
376-AUIRL7736M2TR
MOSFET 40V AUTOGRADE 1 N-CH HEXFET 3mOhms 376-AUIRL7736M2TR
MOSFET 40V AUTOGRADE 1 N-CH HEXFET 3mOhms

MOSFET 40V AUTOGRADE 1 N-CH HEXFET 3mOhms

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V AUTOGRADE 1 N-CH HEXFET 3mOhms

MOSFET 40V AUTOGRADE 1 N-CH HEXFET 3mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRL7736M2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRL7736M2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRL7736M2TR
MOSFET N-CH 40V 179A DIRECTFET

MOSFET N-CH 40V 179A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AUIRL7736M2TR 448-AUIRL7736M2TR-ND 91Y4168 376-AUIRL7736M2TR AUIRL7736M2TR AUIRL7736M2TR
Product Name N-Channel 22A 40V 0.003ohm MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, Directfetm4; Transistor Polarity Infineon MOSFET 40V AUTOGRADE 1 N-CH HEXFET 3mOhms MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 63000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel
Package Type DirectFET™ Isometric M4 TO-3 DirectFETTM Isometric M4
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
150V 13A MOSFET Transistor - 278-AUIRF6215STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
7 suppliers