Infineon Technologies AG Single FETs, MOSFETs AUIRF7805QTR

Description
N-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF7805QTRTR-ND
Single FETs, MOSFETs AUIRF7805QTRTR-ND
N-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7805QTR - 1046722-AUIRF7805QTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7805QTR
1046722-AUIRF7805QTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7805QTR 1046722-AUIRF7805QTR
Manufacturer: Infineon Technologies Win Source Part Number: 1046722-AUIRF7805QTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 31nC @ 5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 11 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046722-AUIRF7805QTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 31nC @ 5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 11 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET AUTO 30V 1 N-CH HEXFET 11mOhms

MOSFET AUTO 30V 1 N-CH HEXFET 11mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7805QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7805QTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7805QTR
MOSFET N CH 30V 13A 8-SO

MOSFET N CH 30V 13A 8-SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRF7805QTRTR-ND 1046722-AUIRF7805QTR AUIRF7805QTR AUIRF7805QTR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7805QTR MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 31 nC @ 5 V
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data