Bipolar (BJT) Transistor NPN 50V 100mA 200MHz 350mW Through Hole TO-92 (TO-226)
TRANS NPN 50V 0.1A TO92
TRANS NPN 50V 0.1A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC182A-ND | BC182A | BC182A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 Long Body | |
| Packing Method | Bulk; Bulk | ||
| IC(max) | 100 milliamps | 100 milliamps |