Central Semiconductor Corp. Single Bipolar Transistors BC184B APM PBFREE

Description
30V 200MA 300MW TH TRANSISTOR-SM
Request a Quote
Description
30V 200MA 300MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC184B is a silicon NPN transistor for low-level, low-noise amplifier applications, packaged in a TO-92 case. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The operating and storage junction temperature range is from -65°C to +150°C. The device meets RoHS compliance with lead-free plating, as indicated by the PBFREE suffix. Thermal resistance is 417 °C/W. Current gain (hFE) ranges from 130 to 250 depending on collector current. Transition frequency is 280 MHz at 10 mA collector current. Noise figure is 4.0 dB under specified test conditions.

Datasheet Summary
Powered by GS/AI

The BC184B is a silicon NPN transistor for low-level, low-noise amplifier applications, packaged in a TO-92 case. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The operating and storage junction temperature range is from -65°C to +150°C. The device meets RoHS compliance with lead-free plating, as indicated by the PBFREE suffix. Thermal resistance is 417 °C/W. Current gain (hFE) ranges from 130 to 250 depending on collector current. Transition frequency is 280 MHz at 10 mA collector current. Noise figure is 4.0 dB under specified test conditions.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-BC184BAPMPBFREETB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-BC184BAPMPBFREETB-ND
Single Bipolar Transistors 1514-BC184BAPMPBFREETB-ND
30V 200MA 300MW TH TRANSISTOR-SM

30V 200MA 300MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-BC184BAPMPBFREETB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Hard To Find - 2SK3680-01 - 1127681-2SK3680-01 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers