Infineon Technologies AG 150V 171A MOSFET Transistor AUIRFP4568

Description
MOSFET N-CH 150V 171A TO247AC Product overview: AUIRFP4568 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 171A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 171A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP4568 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 171A TO247AC Product overview: AUIRFP4568 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 171A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 171A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP4568 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 171A MOSFET Transistor
278-AUIRFP4568
150V 171A MOSFET Transistor 278-AUIRFP4568
MOSFET N-CH 150V 171A TO247AC Product overview: AUIRFP4568 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 171A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 171A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP4568 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 171A TO247AC Product overview: AUIRFP4568 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 171A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 171A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP4568 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4568 - 912285-AUIRFP4568 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4568
912285-AUIRFP4568
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4568 912285-AUIRFP4568
Manufacturer: Infineon Technologies Win Source Part Number: 912285-AUIRFP4568 Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 171A (Tc) 517W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AUIRFP4568 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-AUIRFP4568, SP001519624

Manufacturer: Infineon Technologies
Win Source Part Number: 912285-AUIRFP4568
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 171A (Tc) 517W (Tc) Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: AUIRFP4568
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-AUIRFP4568, SP001519624

Buy Now Datasheet
Single FETs, MOSFETs - AUIRFP4568-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFP4568-ND
Single FETs, MOSFETs AUIRFP4568-ND
N-Channel 150V 171A (Tc) 517W (Tc) Through Hole TO-247AC

N-Channel 150V 171A (Tc) 517W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 2224612P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224612P
MOSFETs 2224612P
Infineon MOSFET AUIRFP4568

Infineon MOSFET AUIRFP4568

Supplier's Site
MOSFETs - 2224612 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224612
MOSFETs 2224612
Infineon MOSFET AUIRFP4568

Infineon MOSFET AUIRFP4568

Supplier's Site
MOSFETs - 2224611 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224611
MOSFETs 2224611
Infineon MOSFET AUIRFP4568

Infineon MOSFET AUIRFP4568

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFP4568 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFP4568
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFP4568
MOSFET N-CH 150V 171A TO247AC

MOSFET N-CH 150V 171A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CHANNEL 100+

MOSFET N-CHANNEL 100+

Buy Now Datasheet
Single FETs, MOSFETs - AUIRFP4568 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRFP4568
Single FETs, MOSFETs AUIRFP4568
MOSFET N-CH 150V 171A TO247AC

MOSFET N-CH 150V 171A TO247AC

Supplier's Site Datasheet
Mosfet, N Ch, 150V, 171A, To-247Ac Rohs Compliant Infineon - 39AH8750 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 150V, 171A, To-247Ac Rohs Compliant Infineon
39AH8750
Mosfet, N Ch, 150V, 171A, To-247Ac Rohs Compliant Infineon 39AH8750
MOSFET, N CH, 150V, 171A, TO-247AC ROHS COMPLIANT: YES

MOSFET, N CH, 150V, 171A, TO-247AC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mosfet_(120V,300V)_47 Rohs Compliant Infineon - 31AC8086 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet_(120V,300V)_47 Rohs Compliant Infineon
31AC8086
Mosfet_(120V,300V)_47 Rohs Compliant Infineon 31AC8086
MOSFET_(120V,300V)_4 7 ROHS COMPLIANT: YES

MOSFET_(120V,300V)_47 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AUIRFP4568 912285-AUIRFP4568 AUIRFP4568-ND 2224612P AUIRFP4568 AUIRFP4568 AUIRFP4568 39AH8750 31AC8086
Product Name 150V 171A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4568 Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Ch, 150V, 171A, To-247Ac Rohs Compliant Infineon Mosfet_(120V,300V)_47 Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts
Transconductance 0.1620 kS
PD 517 milliwatts 517000 milliwatts
Unlock Full Specs
to access all available technical data