Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149906-AUIRLL2705
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
MOSFET N-CH 55V 5.2A SOT223 Product overview: AUIRLL2705 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLL2705 can be used for catalog matching and distributor lookup.
N-Channel 55V 5.2A (Ta) 1W (Ta) Surface Mount SOT-223
MOSFET N-CH 55V 5.2A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1149906-AUIRLL2705 | 278-AUIRLL2705 | AUIRLL2705-ND | AUIRLL2705 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLL2705 | 55V 5.2A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Tube | SOT223; TO-261-4, TO-261AA | 48 nC @ 10 V |
| PD | 1000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |