Manufacturer: Infineon Technologies
Win Source Part Number: 199527-AUIRFR3504Z
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1510pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 42A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MOSFET N-CH 40V 42A DPAK Product overview: AUIRFR3504Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3504Z can be used for catalog matching and distributor lookup.
N-Channel 40V 42A (Tc) 90W (Tc) Surface Mount D-Pak
20V-40V N-Channel Automotive MOSFET
20V-40V N-Channel Automotive MOSFET
MOSFET AUTO 40V 1 N-CH HEXFET 9mOhms
MOSFET,N CHANNEL,SCH DIODE,40V,42A,DPAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:42A; On Resistance Rds(on):0.00823ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET N-CH 40V 42A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 199527-AUIRFR3504Z | 278-AUIRFR3504Z | AUIRFR3504Z-ND | AUIRFR3504Z | AUIRFR3504Z | 27T9855 | AUIRFR3504Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3504Z | 40V 42A DPAK MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet,n Channel,sch Diode,40V,42A,dpak; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts | ||||||
| PD | 90000 milliwatts | 90000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | Tube | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | D2PAK | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |