Manufacturer: Infineon Technologies
Win Source Part Number: 737056-AUIRFSL8405
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 163W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 120A
Rds On (Maximum) at Id, Vgs: 2.3mOhm at 100A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.9V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 161nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5193pF at 25V
MOSFET N-CH 40V 120A TO262 Product overview: AUIRFSL8405 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFSL8405 can be used for catalog matching and distributor lookup.
N-Channel 40V 120A (Tc) 163W (Tc) Through Hole TO-262
MOSFET N-CH 40V 120A TO262
MOSFET Auto 40V N-Ch FET 1.9mOhm 120A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 737056-AUIRFSL8405 | 278-AUIRFSL8405 | IRAUIRFSL8405-ND | AUIRFSL8405 | AUIRFSL8405 |
| Product Name | FETs - Single - AUIRFSL8405 | 40V 120A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts | ||||
| PD | 163000 milliwatts | 163000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |