MOSFET N-CH 75V 56A DPAK Product overview: AUIRFR3607 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3607 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1020751-AUIRFR3607
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 3070pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 46A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak
MOSFET N-CH 75V 56A DPAK
MOSFET N-CH 75V 56A DPAK
MOSFET Transistor, N Channel, 56 A, 75 V, 0.00734 ohm, 10 V, 2 V RoHS Compliant: Yes
MOSFET AUTO 75V 1 N-CH HEXFET 9mOhms
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AUIRFR3607 | 1020751-AUIRFR3607 | AUIRFR3607-ND | AUIRFR3607 | AUIRFR3607 | 75T6322 | AUIRFR3607 |
| Product Name | 75V 56A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3607 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 56 A, 75 V, 0.00734 Ohm, 10 V, 2 V Rohs Compliant Infineon | MOSFET |
| PD | 140000 milliwatts | 140000 milliwatts | 140000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | Tube | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube | ||||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel |