Infineon Technologies AG Single FETs, MOSFETs AUIRFU3607

Description
N-Channel 75V 56A (Tc) 140W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 75V 56A (Tc) 140W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFU3607-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFU3607-ND
Single FETs, MOSFETs AUIRFU3607-ND
N-Channel 75V 56A (Tc) 140W (Tc) Through Hole I-PAK

N-Channel 75V 56A (Tc) 140W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
75V 56A MOSFET Transistor
278-AUIRFU3607
75V 56A MOSFET Transistor 278-AUIRFU3607
MOSFET N CH 75V 56A I-PAK Product overview: AUIRFU3607 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFU3607 can be used for catalog matching and distributor lookup.

MOSFET N CH 75V 56A I-PAK Product overview: AUIRFU3607 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFU3607 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFU3607 - 221705-AUIRFU3607 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFU3607
221705-AUIRFU3607
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFU3607 221705-AUIRFU3607
Manufacturer: Infineon Technologies Win Source Part Number: 221705-AUIRFU3607 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 3070pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 46A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 221705-AUIRFU3607
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 3070pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 46A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFU3607 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFU3607
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFU3607
MOSFET N CH 75V 56A I-PAK

MOSFET N CH 75V 56A I-PAK

Supplier's Site
MOSFET N CH 75V 56A I-PAK - 376-AUIRFU3607 - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 75V 56A I-PAK
376-AUIRFU3607
MOSFET N CH 75V 56A I-PAK 376-AUIRFU3607
MOSFET N CH 75V 56A I-PAK

MOSFET N CH 75V 56A I-PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRFU3607-ND 278-AUIRFU3607 221705-AUIRFU3607 AUIRFU3607 376-AUIRFU3607
Product Name Single FETs, MOSFETs 75V 56A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFU3607 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N CH 75V 56A I-PAK
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA Tube SOT3; I-Pak 84 nC @ 10 V
Transistor Grade / Operating Range Automotive
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-2503PBF - 198373-94-2503PBF - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers