Manufacturer: Infineon Technologies
Win Source Part Number: 1020710-AUIRF3305
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 140A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 3650pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
N-Channel 55V 140A (Tc) 330W (Tc) Through Hole TO-220
MOSFET N-CH 55V 140A TO220 Product overview: AUIRF3305 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 140A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 140A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3305 can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 140A TO220
MOSFET AUTO 55V 1 N-CH HEXFET 8mOhms
MOSFET N-CH 55V 140A TO220
MOSFET,W DIODE,N CHANNEL,55V,140A,TO2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1020710-AUIRF3305 | AUIRF3305-ND | 278-AUIRF3305 | AUIRF3305 | AUIRF3305 | AUIRF3305 | 29T7220 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3305 | Single FETs, MOSFETs | 55V 140A TO220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet,w Diode,n Channel,55V,140A,to220Ab; Transistor Polarity Infineon |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | ||||
| PD | 330000 milliwatts | 330000 milliwatts | 330000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 |