Infineon Technologies AG FET, MOSFET Arrays AUIRF7103QTR

Description
Mosfet Array 2 N-Channel (Dual) 50V 3A 2.4W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 50V 3A 2.4W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AUIRF7103QTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AUIRF7103QTR-ND
FET, MOSFET Arrays AUIRF7103QTR-ND
Mosfet Array 2 N-Channel (Dual) 50V 3A 2.4W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 50V 3A 2.4W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
50V 3A MOSFET Transistor
289-AUIRF7103QTR
50V 3A MOSFET Transistor 289-AUIRF7103QTR
MOSFET 2N-CH 50V 3A 8SOIC Product overview: AUIRF7103QTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7103QTR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V 3A 8SOIC Product overview: AUIRF7103QTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7103QTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2224608P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224608P
MOSFETs 2224608P
Infineon MOSFET AUIRF7103QTR

Infineon MOSFET AUIRF7103QTR

Supplier's Site
MOSFETs - 2224607 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224607
MOSFETs 2224607
Infineon MOSFET AUIRF7103QTR

Infineon MOSFET AUIRF7103QTR

Supplier's Site
MOSFETs - 2224608 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224608
MOSFETs 2224608
Infineon MOSFET AUIRF7103QTR

Infineon MOSFET AUIRF7103QTR

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7103QTR - 131429-AUIRF7103QTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7103QTR
131429-AUIRF7103QTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7103QTR 131429-AUIRF7103QTR
Manufacturer: Infineon Technologies Win Source Part Number: 131429-AUIRF7103QTR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.4W Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 255pF @ 25V Maximum Rds On at Id,Vgs: 130 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 131429-AUIRF7103QTR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.4W
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 255pF @ 25V
Maximum Rds On at Id,Vgs: 130 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet Transistor, Dual N Channel, 3 A, 50 V, 0.13 Ohm, 10 V, 1 V Rohs Compliant Infineon - 58T1277 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Dual N Channel, 3 A, 50 V, 0.13 Ohm, 10 V, 1 V Rohs Compliant Infineon
58T1277
Mosfet Transistor, Dual N Channel, 3 A, 50 V, 0.13 Ohm, 10 V, 1 V Rohs Compliant Infineon 58T1277
MOSFET Transistor, Dual N Channel, 3 A, 50 V, 0.13 ohm, 10 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, Dual N Channel, 3 A, 50 V, 0.13 ohm, 10 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - AUIRF7103QTR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AUIRF7103QTR
FET, MOSFET Arrays AUIRF7103QTR
MOSFET 2N-CH 50V 3A 8SO

MOSFET 2N-CH 50V 3A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7103QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7103QTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7103QTR
MOSFET 2N-CH 50V 3A 8SOIC

MOSFET 2N-CH 50V 3A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AUTO 50V 1 N-CH HEXFET 130mOhms

MOSFET AUTO 50V 1 N-CH HEXFET 130mOhms

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRF7103QTR-ND 289-AUIRF7103QTR 2224608P 131429-AUIRF7103QTR 58T1277 AUIRF7103QTR AUIRF7103QTR AUIRF7103QTR
Product Name FET, MOSFET Arrays 50V 3A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7103QTR Mosfet Transistor, Dual N Channel, 3 A, 50 V, 0.13 Ohm, 10 V, 1 V Rohs Compliant Infineon FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SO-8; SO-8 SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width) Automotive
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 50 volts 50 volts
PD 2400 milliwatts 2400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
MOSFETs - 2238457P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
8 suppliers