Infineon Technologies AG 55V 31A DPAK MOSFET Transistor AUIRFR5305TRL

Description
MOSFET P-CH 55V 31A DPAK Product overview: AUIRFR5305TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR5305TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 55V 31A DPAK Product overview: AUIRFR5305TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR5305TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 31A DPAK MOSFET Transistor
278-AUIRFR5305TRL
55V 31A DPAK MOSFET Transistor 278-AUIRFR5305TRL
MOSFET P-CH 55V 31A DPAK Product overview: AUIRFR5305TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR5305TRL can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 31A DPAK Product overview: AUIRFR5305TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR5305TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AUIRFR5305TRL - Rochester Electronics
Newburyport, MA, United States
20V-150V P-Channel Automotive MOSFET

20V-150V P-Channel Automotive MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRFR5305TRLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFR5305TRLCT-ND
Single FETs, MOSFETs AUIRFR5305TRLCT-ND
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount PG-TO252-3

P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - AUIRFR5305TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFR5305TRLTR-ND
Single FETs, MOSFETs AUIRFR5305TRLTR-ND
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount PG-TO252-3

P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR5305TRL - 1020757-AUIRFR5305TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR5305TRL
1020757-AUIRFR5305TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR5305TRL 1020757-AUIRFR5305TRL
Manufacturer: Infineon Technologies Win Source Part Number: 1020757-AUIRFR5305TR L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): AUIRFR5305TR; AUIRFR5305TRR; AUIRFR5305TRL; AUIRFR5305; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1020757-AUIRFR5305TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): AUIRFR5305TR; AUIRFR5305TRR; AUIRFR5305TRL; AUIRFR5305;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 2238457P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2238457P
MOSFETs 2238457P
Infineon AUIRFR5305TRL MOSFET

Infineon AUIRFR5305TRL MOSFET

Supplier's Site
MOSFETs - 2238456 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2238456
MOSFETs 2238456
Infineon AUIRFR5305TRL MOSFET

Infineon AUIRFR5305TRL MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR5305TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFR5305TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFR5305TRL
MOSFET P-CH 55V 31A DPAK

MOSFET P-CH 55V 31A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AUTO -55V 1 P-CH HEXFET 65mOhms

MOSFET AUTO -55V 1 P-CH HEXFET 65mOhms

Buy Now Datasheet
Mosfet, P-Ch, 55V, 31A, 175Deg C, 110W; Channel Type Infineon - 13AC8122 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 55V, 31A, 175Deg C, 110W; Channel Type Infineon
13AC8122
Mosfet, P-Ch, 55V, 31A, 175Deg C, 110W; Channel Type Infineon 13AC8122
MOSFET, P-CH, 55V, 31A, 175DEG C, 110W; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:31A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 55V, 31A, 175DEG C, 110W; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:31A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AUIRFR5305TRL AUIRFR5305TRL AUIRFR5305TRLCT-ND 1020757-AUIRFR5305TRL 2238457P AUIRFR5305TRL AUIRFR5305TRL 13AC8122
Product Name 55V 31A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR5305TRL MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, 55V, 31A, 175Deg C, 110W; Channel Type Infineon
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts
Transconductance 0.0080 kS
PD 110 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data