TVS Diode Zener Bi-Directional
Manufacturer: ON Semiconductor
Win Source Part Number: 1037116-ESD8472MUT3G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.2pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 2-X3DFN (0.62x0.32)
STAND-OFF Voltage (Vwm): 5.3V (Max)
Minimum Breakdown Voltage: 7V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 3A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5.3VWM 20VC 2X3DFN Product overview: ESD8472MUT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8472MUT3G can be used for catalog matching and distributor lookup.
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
TVS DIODE 5.3VWM 20VC 2X3DFN
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD8472MUT3G | 1037116-ESD8472MUT3G | 144-ESD8472MUT3G | ESD8472MUT3GOSCT-ND | ESD8472MUT3G |
| Product Name | TVS - TVS - Diodes - ESD8472MUT3G | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | ||||
| Package | X3DFN | 2-X3DFN (0.62x0.32) | Tape & Reel (TR) | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) |
| RoHS Compliant | RoHS | RoHS | |||
| VWM | 5.3 volts | ||||
| IPPM | 3 amps |