Low-current voltage regulator diodes
Low-current voltage regulator diode
Low-current voltage regulator diode
Low-current voltage regulator diode
Zener Diode 4.7V 365mW ±5% Surface Mount DFN1006BD-2
BZX8850S-C4V7/SOD882
| Rochester Electronics | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX8850S-C4V7YL | 2434566 | 1727-BZX8850S-C4V7YLTR-ND | BZX8850S-C4V7YL |
| Product Name | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DFN1006BD-2 | DFN1006BD-2 | ||
| Tj | 150 C (302 F) | 150 C (302 F) |