Glass-Passivated Bridge Rectifiers
Bridge Rectifier Single Phase Standard 1kV Through Hole TS-6P
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134865-DFB25100
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TS-6P
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
Bridge Rectifiers 1KV 25A Glass Pass. Bridge Rectifier Product overview: DFB25100 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB25100 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 1KV 25A Glass Pass. Bridge Rectifier
BRIDGE RECT 1PHASE 1V 25A TS6P
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DFB25100 | DFB25100OS-ND | 134865-DFB25100 | 299-DFB25100 | DFB25100 | DFB25100 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DFB25100 | 1KV 25A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | SIP-4 | 4-SIP, TS-6P | Tube | TS-6P | ||
| Life Cycle Stage | Active | Declining | ||||
| Rectifier Configuration / Technology | Bridge | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |