Rectifier Diode, 1A, 600V
DIODE GEN PURP 100V 1A AXIAL
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | DSK10B-BT | DSK10B-BT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Axial |