Trans Voltage Suppressor Diode, 400W, Unidirectional, 1 Element, Silicon
34V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
34V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
34V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS Diode, 18V Breakdown, 15V Working, 450W, Unidirectional, SMT Product overview: ESDA18-1K from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 15V, 450W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 15V, 450W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA18-1K can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 34VC SOD523
TVS DIODE 15VWM 34VC SOD523
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDA18-1K | 497-10767-1-ND | 144-ESDA18-1K | ESDA18-1K | ESDA18-1K |
| Product Name | TVS Diodes | 18V 15V 450W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | |||
| Package | SOD-523; SC-79, SOD-523 | Tape and Reel | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 34 volts | 34 volts | 34 volts |