Infineon Technologies AG Single Diodes D1800N40TVFXPSA1

Description
Diode Standard 4000V 1800A Chassis Mount
Request a Quote Datasheet
Description
Diode Standard 4000V 1800A Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-D1800N40TVFXPSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 4000V 1800A Chassis Mount

Diode Standard 4000V 1800A Chassis Mount

Buy Now Datasheet
 - D1800N40TVFXPSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 1800A, 4000V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 1800A, 4000V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - D1800N40TVFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
D1800N40TVFXPSA1
Discrete Semiconductor Products - Diodes - Rectifiers D1800N40TVFXPSA1
DIODE GEN PURP 4KV 1800A

DIODE GEN PURP 4KV 1800A

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 448-D1800N40TVFXPSA1-ND D1800N40TVFXPSA1 D1800N40TVFXPSA1
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 160 C (-40 to 320 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA10S65 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 10 amps
VRRM 650 volts
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details