Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066614-ES3B
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10µA @ 100V
Operating Temperature - Junction: -50°C ~ 150°C
Capacitance @ Vr F: 45pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Rectifiers 3.0a Rectifier UF Recovery Product overview: ES3B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES3B can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AB
Diode Standard 100V 3A Surface Mount SMC (DO-214AB)
Diode Standard 100V 3A Surface Mount SMC (DO-214AB)
Diode Standard 100V 3A Surface Mount SMC (DO-214AB)
FAST DIODE, 3A, 100V, DO-214AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 100V 3A SMC
Rectifiers 3.0a Rectifier UF Recovery
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 066614-ES3B | 2085-ES3B | ES3B | ES3BFSTR-ND | 8075349 | 8075349P | ES3B | 58K1386 | 67R2021 | ES3B | ES3B |
| Product Name | Discrete Semiconductor Products | 3.0a Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Fast Diode, 3A, 100V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Diode Type | Standard | ||||||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||||||
| VR | 100 volts | 100 volts | |||||||||
| IR | 0.0100 mA | 0.0100 mA | |||||||||
| trr | 20 ns | 30 ns | 20 ns | 20 ns |