Manufacturer: ON Semiconductor
Win Source Part Number: 1166305-DA121TT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
0.2A, SILICON, SIGNAL DIODE, CASE 463-01, SC-75, 3 PIN Product overview: DA121TT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA121TT1 can be used for catalog matching and distributor lookup.
Diode Standard 80V 200mA (DC) Surface Mount SC-75, SOT-416
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 80V V(RRM), Silicon
DIODE GP 80V 200MA SC75 SOT416
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1166305-DA121TT1 | 280-DA121TT1 | DA121TT1-ND | DA121TT1 | DA121TT1 |
| Product Name | Diodes, Rectifiers - Single - DA121TT1 | 0.2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT416; SC-75 (SOT-416) |