ESDA25L TVS dual Transil array,ESD 25V
ESDA25L TVS dual Transil array,ESD 25V
ESDA25L TVS dual Transil array,ESD 25V
TVS Diode Array, 25V, 50pF, 300W, SOT-23, Bidirectional/Unidir
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Trans Voltage Suppressor Diode, 300W, 24V V(RWM), Unidirectional, 2 Element, Silicon
Transient Voltage Suppressor, Unidirectional, 24 V, SOT-23, 3, 25 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Unidirectional, 24 V, SOT-23, 3, 25 V RoHS Compliant: Yes
TVS DIODE 24VWM SOT23-3
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7958757 | 7958757P | 144-ESDA25L | 497-4642-6-ND | ESDA25L | 33R0012 | ESDA25L | ESDA25L |
| Product Name | TVS Diodes | TVS Diodes | 25V 50pF 300W SOT-23 TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Unidirectional, 24 V, Sot-23, 3, 25 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Arrangement | Common Anode | Common Anode | ||||||
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | SOT23; Sot-23 | SOT23; SOT-23 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Pin Count | 3 | 3 |