onsemi 15V 18.5pF Diode and Rectifier EC2C01C-TR

Description
Varactor Diode Single 15V 18.5pF 2-Pin ECSP T/R Product overview: EC2C01C-TR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 18.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 18.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-EC2C01C-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Varactor Diode Single 15V 18.5pF 2-Pin ECSP T/R Product overview: EC2C01C-TR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 18.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 18.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-EC2C01C-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 18.5pF Diode and Rectifier - 282-EC2C01C-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 18.5pF Diode and Rectifier
282-EC2C01C-TR
15V 18.5pF Diode and Rectifier 282-EC2C01C-TR
Varactor Diode Single 15V 18.5pF 2-Pin ECSP T/R Product overview: EC2C01C-TR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 18.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 18.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-EC2C01C-TR can be used for catalog matching and distributor lookup.

Varactor Diode Single 15V 18.5pF 2-Pin ECSP T/R Product overview: EC2C01C-TR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 18.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 18.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-EC2C01C-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - EC2C01C-TR - Rochester Electronics
Newburyport, MA, United States
Diode VAR Cap Single 15V, 2-Pin ECSP T/R

Diode VAR Cap Single 15V, 2-Pin ECSP T/R

Supplier's Site Datasheet
Discrete Semiconductor Products - 100878-EC2C01C-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
100878-EC2C01C-TR
Discrete Semiconductor Products 100878-EC2C01C-TR
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 100878-EC2C01C-TR Category: Discrete Semiconductor Products Family: Diodes - Variable Capacitance (Varicaps, Varactors) Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 2-UDFN Manufacturer Device Package: 2-ECSP1008 Diode Type: Single Capacitance @ Vr, F: 4.5pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 15V Capacitance Ratio: 5 Capacitance Ratio Condition: C1/C4 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 100878-EC2C01C-TR
Category: Discrete Semiconductor Products
Family: Diodes - Variable Capacitance (Varicaps, Varactors)
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 2-UDFN
Manufacturer Device Package: 2-ECSP1008
Diode Type: Single
Capacitance @ Vr, F: 4.5pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 5
Capacitance Ratio Condition: C1/C4
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - EC2C01C-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
EC2C01C-TR
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) EC2C01C-TR
DIODE VAR CAP SINGLE 15V 18.5PF

DIODE VAR CAP SINGLE 15V 18.5PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Varactor Diodes Varactor Diodes
Product Number 282-EC2C01C-TR EC2C01C-TR 100878-EC2C01C-TR EC2C01C-TR
Product Name 15V 18.5pF Diode and Rectifier Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Cut Tape 2-ECSP1008
Unlock Full Specs
to access all available technical data