Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
PANASONIC
DCD010-TB-E --
Panasonic
DCD010-TB-E
Description
Rectifier Diode, 0.1A, 20V V(RRM)
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Rectifier Diode, 0.1A, 20V V(RRM)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
DCD010-TB-E
DCD010-TB-E
Rectifier Diode, 0.1A, 20V V(RRM)
Rectifier Diode, 0.1A, 20V V(RRM)
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Rectifiers
Product Number
DCD010-TB-E
Package
SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
2466954
Specs
Rectifier Configuration / Technology
Fast Recovery Rectifier
Package
DO-214AB (SMC)
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Rectifier Diode
FPFF50
Specs
I
FSM
20 amps
I
F
360 mA
t
rr
35 ns
View Details
Nexperia B.V.
High-voltage switching diode
BAS20,215
Specs
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
V
F
1 to 1.00E-3 volts
View Details
9
suppliers
Sensata Technologies
Bridge Rectifiers
B483F-2
Specs
Rectifier Configuration / Technology
Bridge
Package
B48 Module
T
j
-40 to 125 C (-40 to 257 F)
View Details
4
suppliers